onsemi Diode Arrays BAS40-06LT1G

Description
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS40-06LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-06LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-06LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS40-06LT1G - 010904-BAS40-06LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-06LT1G
010904-BAS40-06LT1G
Diodes, Rectifiers - Arrays - BAS40-06LT1G 010904-BAS40-06LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010904-BAS40-06LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 1μA @ 25V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 010904-BAS40-06LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 1μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7925505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925505
Schottky Diodes & Rectifiers 7925505
Schottky 40V 120mA Common Anode SOT-23

Schottky 40V 120mA Common Anode SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 7925505P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925505P
Schottky Diodes & Rectifiers 7925505P
Schottky 40V 120mA Common Anode SOT-23

Schottky 40V 120mA Common Anode SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 1453587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453587
Schottky Diodes & Rectifiers 1453587
Schottky 40V 120mA Common Anode SOT-23

Schottky 40V 120mA Common Anode SOT-23

Supplier's Site
 - BAS40-06LT1G - Rochester Electronics
Newburyport, MA, United States
120 mA, 40 V, Dual Common Anode Schottky Diode

120 mA, 40 V, Dual Common Anode Schottky Diode

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 120mA 40V Diode and Rectifier
286-BAS40-06LT1G
Dual Schottky 120mA 40V Diode and Rectifier 286-BAS40-06LT1G
120mA 40V Dual Common Anode Schottky Diode SOT-23 Product overview: BAS40-06LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120mA, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06LT1G can be used for catalog matching and distributor lookup.

120mA 40V Dual Common Anode Schottky Diode SOT-23 Product overview: BAS40-06LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120mA, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier Common Anode 0.12A Sot23; Diode Configuration Onsemi - 84K8722 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Anode 0.12A Sot23; Diode Configuration Onsemi
84K8722
Schottky Rectifier Common Anode 0.12A Sot23; Diode Configuration Onsemi 84K8722
SCHOTTKY RECTIFIER COMMON ANODE 0.12A SOT23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600mA RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON ANODE 0.12A SOT23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600mA RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier Common Anode 0.12A Sot23, Full Reel; Diode Configuration Onsemi - 26K3366 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Anode 0.12A Sot23, Full Reel; Diode Configuration Onsemi
26K3366
Schottky Rectifier Common Anode 0.12A Sot23, Full Reel; Diode Configuration Onsemi 26K3366
SCHOTTKY RECTIFIER COMMON ANODE 0.12A SOT23, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:380mV; Forward Surge Current:600mA RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON ANODE 0.12A SOT23, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:380mV; Forward Surge Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 0.12A, 40V, Sot-23; Diode Configuration Onsemi - 81Y5848 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 0.12A, 40V, Sot-23; Diode Configuration Onsemi
81Y5848
Rectifier, 0.12A, 40V, Sot-23; Diode Configuration Onsemi 81Y5848
RECTIFIER, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

RECTIFIER, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-06LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-06LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-06LT1G
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diode Arrays - BAS40-06LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-06LT1G
Diode Arrays BAS40-06LT1G
DIODE ARRAY SCHOTTKY 40V SOT23-3

DIODE ARRAY SCHOTTKY 40V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-06LT1G
Schottky Diodes & Rectifiers BAS40-06LT1G
Schottky Diodes & Rectifiers 40V 225mW Dual Common Anode

Schottky Diodes & Rectifiers 40V 225mW Dual Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number BAS40-06LT1GOSTR-ND 010904-BAS40-06LT1G 7925505 7925505P BAS40-06LT1G 286-BAS40-06LT1G 84K8722 26K3366 81Y5848 BAS40-06LT1G BAS40-06LT1G BAS40-06LT1G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS40-06LT1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Dual Schottky 120mA 40V Diode and Rectifier Schottky Rectifier Common Anode 0.12A Sot23; Diode Configuration Onsemi Schottky Rectifier Common Anode 0.12A Sot23, Full Reel; Diode Configuration Onsemi Rectifier, 0.12A, 40V, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Anode Common Anode Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data