DIODE SCHOTTKY 40V CA SOT23
Manufacturer: ON Semiconductor
Win Source Part Number: 1151406-BAS40-06LT1
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): BAS40-06; BAS40-06L; SBAS40-06LT1G;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon, TO-236AB
120 mA, 40 V, Dual Common Anode Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAS40-06LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 mA, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06LT1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V CA SOT23
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BAS40-06LT1OSTR-ND | 1151406-BAS40-06LT1 | BAS40-06LT1 | 286-BAS40-06LT1 | BAS40-06LT1 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS40-06LT1 | Dual Schottky 120 mA 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky | ||||
| Package | SOT23; SOT-23-3 | Tape and Reel | |||
| Life Cycle Stage | Obsolete | Removed |