RECTIFIER ARRAY, DUAL BRIDGE, SOT-23, FULL REEL; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 25AC6202 |
| Product Name | Rectifier Array, Dual Bridge, Sot-23, Full Reel; Diode Configuration Onsemi |
| Diode Applications | Rectifier |