onsemi Diode Arrays BAS40-04LT1

Description
DIODE ARR SCHOTT 40V 120MA SOT23
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 120MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS40-04LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Buy Now Datasheet
END - OF - LIFE - BAS40-04LT1 - 1151398-BAS40-04LT1 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS40-04LT1
1151398-BAS40-04LT1
END - OF - LIFE - BAS40-04LT1 1151398-BAS40-04LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1151398-BAS40-04LT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1151398-BAS40-04LT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now
Singapore, Singapore
Dual Schottky 120 mA 40 V Diode and Rectifier
286-BAS40-04LT1
Dual Schottky 120 mA 40 V Diode and Rectifier 286-BAS40-04LT1
120 mA, 40 V, Schottky Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAS40-04LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 mA, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04LT1 can be used for catalog matching and distributor lookup.

120 mA, 40 V, Schottky Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAS40-04LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 mA, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-04LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-04LT1
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-04LT1
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number BAS40-04LT1OSTR-ND 1151398-BAS40-04LT1 286-BAS40-04LT1 BAS40-04LT1
Product Name Diode Arrays END - OF - LIFE - BAS40-04LT1 Dual Schottky 120 mA 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 3801200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details