Manufacturer: Fairchild Semiconductor
Win Source Part Number: 231397-BAS35-NL
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS35
Alternative Parts (Cross-Reference): BAS35_Q; MMBD4148CAR5G; BAW156HMT116; BAW56;
Introduction Date: February 02, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Rectifier Diode Small Signal Switching 120V 0.2A 50ns 3-Pin SOT-23 T/R Product overview: BAS35-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS35-NL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 231397-BAS35-NL | 286-BAS35-NL |
| Product Name | Discrete Semiconductor Products | 120V 0.2A SOT-23 Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Arrays |