Switching Diode, High Voltage, 250 V, SOT-723 3 LEAD, 8000-REEL Product overview: BAS21M3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21M3T5G can be used for catalog matching and distributor lookup.
Diode Standard 250V 200mA (DC) Surface Mount SOT-723
Diode Standard 250V 200mA (DC) Surface Mount SOT-723
Diode Standard 250V 200mA (DC) Surface Mount SOT-723
DIODE GEN PURP 250V 200MA SOT723
DIODE GEN PURP 250V 200MA SOT723
DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Single
DIODE GEN PURP 250V 200MA SOT723
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | General Purpose Diodes |
| Product Number | 280-BAS21M3T5G | BAS21M3T5GOSCT-ND | BAS21M3T5G | 598-BAS21M3T5G | 13AC3346 | BAS21M3T5G |
| Product Name | 250 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 250V 200MA SOT723 | Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Onsemi | Single Diodes |
| Package | Tape and Reel | SOT-723 | SOT-723 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | Active |