onsemi Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi BAS21LT3G.

Description
SWITCH DIODE, 250V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes
Description
SWITCH DIODE, 250V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi - 25AC6198 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi
25AC6198
Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi 25AC6198
SWITCH DIODE, 250V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes

SWITCH DIODE, 250V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC6198
Product Name Switch Diode, 250V, 200Ma, Sot-23; Diode Configuration Onsemi
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General purpose diode - BAS321Z - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details