onsemi Diodes, Rectifiers - Single - BAS21HT3G BAS21HT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912809-BAS21HT3G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS21HT3GOSCT, BAS21HT3GOSDKR, BAS21HT3GOSTR, BAS21HT3G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912809-BAS21HT3G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS21HT3GOSCT, BAS21HT3GOSDKR, BAS21HT3GOSTR, BAS21HT3G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS21HT3G - 912809-BAS21HT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21HT3G
912809-BAS21HT3G
Diodes, Rectifiers - Single - BAS21HT3G 912809-BAS21HT3G
Manufacturer: ON Semiconductor Win Source Part Number: 912809-BAS21HT3G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS21HT3GOSCT, BAS21HT3GOSDKR, BAS21HT3GOSTR, BAS21HT3G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 912809-BAS21HT3G
Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS21HT3GOSCT, BAS21HT3GOSDKR, BAS21HT3GOSTR, BAS21HT3G-ND

Buy Now Datasheet
250 V Diode and Rectifier - 280-BAS21HT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 V Diode and Rectifier
280-BAS21HT3G
250 V Diode and Rectifier 280-BAS21HT3G
250 V Switching Diode High Voltage, 10000-REEL Product overview: BAS21HT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HT3G can be used for catalog matching and distributor lookup.

250 V Switching Diode High Voltage, 10000-REEL Product overview: BAS21HT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS21HT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21HT3GOSTR-ND
Single Diodes BAS21HT3GOSTR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21HT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21HT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAS21HT3G
DIODE GEN PURP 250V 200MA SOD323

DIODE GEN PURP 250V 200MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 912809-BAS21HT3G 280-BAS21HT3G BAS21HT3GOSTR-ND BAS21HT3G
Product Name Diodes, Rectifiers - Single - BAS21HT3G 250 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 250 V 200mA (DC) Surface Mount SOD-323
Unlock Full Specs
to access all available technical data