Diode Standard 250V 200mA Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 096001-BAS21
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Capacitance @ Vr F: 5pF @ 0V 1MHz
Family Name: BAS21
Alternative Parts (Cross-Reference): BAS21-V-G-08; BAS21/E9; BAS21-GS18;
Introduction Date: June 15, 1999
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
SMALL SGNL DIODE SOT23 250V 150C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | BAS21FSTR-ND | 096001-BAS21 | BAS21 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard | ||
| VF | 1.25 volts | 1.25 volts | |
| VR | 250 volts |