Manufacturer: ON Semiconductor
Win Source Part Number: 912800-BAS20LT3G
Features: Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS20
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS20LT3G-ND, BAS20LT3GOSCT, BAS20LT3GOSDKR, BAS20LT3GOSTR
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
200 V Switching Diode, 10000-REEL Product overview: BAS20LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20LT3G can be used for catalog matching and distributor lookup.
SWITCH DIODE, 200V, 200mA, SOT-23; Diode Configuration:Single
DIODE GP 200V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 912800-BAS20LT3G | BAS20LT3GOSCT-ND | 280-BAS20LT3G | 46P7485 | BAS20LT3G |
| Product Name | Diodes, Rectifiers - Single - BAS20LT3G | Single Diodes | 200 V Diode and Rectifier | Switch Diode, 200V, 200Ma, Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SOT23 | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps |