onsemi Diode Configuration Onsemi BAS20LT1G.

Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 25AC6193 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
25AC6193
Diode Configuration Onsemi 25AC6193
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC6193
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1200 volts
View Details
RF Diodes - SMP1321-007LF - 029437-SMP1321-007LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35SGQ060SCV - 35SGQ060SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details