Diode Standard 200V 200mA (DC) Surface Mount SOD-323
Switching Diode, High Voltage, 200 V, SOD-323 2 LEAD, 3000-REEL Product overview: BAS20HT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20HT1 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 200MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | BAS20HT1-ND | 280-BAS20HT1 | BAS20HT1 |
| Product Name | Single Diodes | 200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |