Switching Diode, SOD-523 2 LEAD, 8000-REEL Product overview: BAS16XV2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16XV2T5G can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
DIODE GEN PURP 100V 200MA SOD523
SWITCH DIODE, 75V, 200mA, SOD-523; Diode Configuration:Single
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 280-BAS16XV2T5G | BAS16XV2T5GOSDKR-ND | BAS16XV2T5G | 50M1994 | 50AC4840 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switch Diode, 75V, 200Ma, Sod-523; Diode Configuration Onsemi | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi |
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active |