Manufacturer: ON Semiconductor
Win Source Part Number: 010884-BAS16XV2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAS16XV2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): SBAS16XV2T1G; BAS1602WH6327XTSA1 ; BAS716,115; BAS 16-02V H6327;
Introduction Date: October 27, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Switching Diode 100V 200mA SOD-523
Switching Diode 100V 200mA SOD-523
Switching Diode 100V 200mA SOD-523
200mA 75V Switching Diode, SOD-523, 2pF, 6ns Product overview: BAS16XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 75V, 2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 75V, 2pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16XV2T1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SOD523
DIODE GEN PURP 100V 200MA SOD523
SWITCH DIODE, 75V, 200mA, SOD-523; Diode Configuration:Single
SWITCH DIODE, 75V, 200mA, SOD-523, FULL REEL; Diode Configuration:Single
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 010884-BAS16XV2T1G | BAS16XV2T1GOSDKR-ND | 7925495P | 280-BAS16XV2T1G | BAS16XV2T1G | BAS16XV2T1G | 10N9380 | 41K9580 |
| Product Name | Diodes, Rectifiers - Single - BAS16XV2T1G | Single Diodes | Switching Diodes | 200mA 75V 2pF Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Switch Diode, 75V, 200Ma, Sod-523; Diode Configuration Onsemi | Switch Diode, 75V, 200Ma, Sod-523, Full Reel; Diode Configuration Onsemi |
| Diode Type | Standard | |||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 75 volts | 100 volts | 75 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||||
| trr | 6 ns | 6 ns | 6 ns |