onsemi Diode Configuration Onsemi BAS16WT1G.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 25AC6190 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
25AC6190
Diode Configuration Onsemi 25AC6190
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC6190
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Diode - 20501611 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Schottky barrier diode - 1PS79SB10X - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details