onsemi Diode Configuration Onsemi BAS16P2T5G.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 23AC2804 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
23AC2804
Diode Configuration Onsemi 23AC2804
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC2804
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 500 mA
View Details
RF Diodes - BAR5003WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details