100 V Switching Diode, 10000-REEL Product overview: BAS16HT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16HT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 912793-BAS16HT3G
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS16
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS16HT3GOSTR, BAS16HT3GOSCT, BAS16HT3G-ND, BAS16HT3GOSDKR
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
DIODE GEN PURP 100V 200MA SOD323
DIODE GEN PURP 100V 200MA SOD323
SWITCHING DIODE, 75V, 200mA, SOT-23; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-BAS16HT3G | 912793-BAS16HT3G | BAS16HT3GOSDKR-ND | BAS16HT3G | BAS16HT3G | 46P7484 |
| Product Name | 100 V Diode and Rectifier | Diodes, Rectifiers - Single - BAS16HT3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi |
| Package | Tape and Reel | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Diode Standard 100 V 200mA (DC) Surface Mount SOD-323 |