Manufacturer: ON Semiconductor
Win Source Part Number: 1021440-B300W35A102X
Packaging: Reel - TR
Specifications: 12.8kHz
Applications: Digital Audio Interfacing
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 35-WLCSP (3.63x2.68)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 0.9 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 4 Channel 35-WLCSP (3.63x2.68)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1021440-B300W35A102XYG | B300W35A102XYG |
| Product Name | Audio Special Purpose - B300W35A102XYG | Audio Special Purpose |
| Supply Voltage (VS) | 0.9000 to 2 volts | 0.9000 to 2 volts |