onsemi RF and Wireless - RF Transceiver ICs AXM0F343-256-1-TX40

Description
Win Source Part Number: 1355759-AXM0F343-256 -1-TX40 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Frequency: 27MHz ~ 1.05GHz Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (7x5) Base Product Number: AXM0F343 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C SC Voltage - Supply: 2.1V ~ 3.6V Memory Size: 256kB Flash, 32kB RAM RF Family/Standard: General ISM < 1GHz Modulation: 4-FSK, ASK, AFSK, FSK, GFSK, GMSK, MSK, PSK Power - Output: 16dBm Serial Interfaces: I²C, SPI, USART Current - Receiving: 11.5mA ~ 12.5mA Current - Transmitting: 10mA ~ 55mA Data Rate (Max): 125kbps GPIO: 19
Request a Quote Datasheet
Description
Win Source Part Number: 1355759-AXM0F343-256 -1-TX40 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Frequency: 27MHz ~ 1.05GHz Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (7x5) Base Product Number: AXM0F343 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C SC Voltage - Supply: 2.1V ~ 3.6V Memory Size: 256kB Flash, 32kB RAM RF Family/Standard: General ISM < 1GHz Modulation: 4-FSK, ASK, AFSK, FSK, GFSK, GMSK, MSK, PSK Power - Output: 16dBm Serial Interfaces: I²C, SPI, USART Current - Receiving: 11.5mA ~ 12.5mA Current - Transmitting: 10mA ~ 55mA Data Rate (Max): 125kbps GPIO: 19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1355759-AXM0F343-256-1-TX40 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1355759-AXM0F343-256-1-TX40
RF and Wireless - RF Transceiver ICs 1355759-AXM0F343-256-1-TX40
Win Source Part Number: 1355759-AXM0F343-256 -1-TX40 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Frequency: 27MHz ~ 1.05GHz Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (7x5) Base Product Number: AXM0F343 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C SC Voltage - Supply: 2.1V ~ 3.6V Memory Size: 256kB Flash, 32kB RAM RF Family/Standard: General ISM < 1GHz Modulation: 4-FSK, ASK, AFSK, FSK, GFSK, GMSK, MSK, PSK Power - Output: 16dBm Serial Interfaces: I²C, SPI, USART Current - Receiving: 11.5mA ~ 12.5mA Current - Transmitting: 10mA ~ 55mA Data Rate (Max): 125kbps GPIO: 19

Win Source Part Number: 1355759-AXM0F343-256-1-TX40
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: TxRx + MCU
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Frequency: 27MHz ~ 1.05GHz
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (7x5)
Base Product Number: AXM0F343
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C SC
Voltage - Supply: 2.1V ~ 3.6V
Memory Size: 256kB Flash, 32kB RAM
RF Family/Standard: General ISM < 1GHz
Modulation: 4-FSK, ASK, AFSK, FSK, GFSK, GMSK, MSK, PSK
Power - Output: 16dBm
Serial Interfaces: I²C, SPI, USART
Current - Receiving: 11.5mA ~ 12.5mA
Current - Transmitting: 10mA ~ 55mA
Data Rate (Max): 125kbps
GPIO: 19

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AXM0F343-256-1-TX40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AXM0F343-256-1-TX40
RF and Wireless - RF Transceiver ICs AXM0F343-256-1-TX40
ULTRA-LOW POWER NARROW-BAND SUB

ULTRA-LOW POWER NARROW-BAND SUB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1355759-AXM0F343-256-1-TX40 AXM0F343-256-1-TX40
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 40-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 27 to 1050 MHz 27 to 1050 MHz
Output Power 16 dBm 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details