RISC Microcontroller, FLASH, 20.2MHz, CMOS
8052 - Microcontroller IC 8-Bit 20 MIPS 64KB (64K x 8) FLASH 28-QFN (5x5)
8-bit Microcontrollers - MCU AX8052F100-3-TW30, MICROC
8052 - Microcontroller IC 8-Bit 20 MIPS 64KB (64K x 8) FLASH 28-QFN (5x5)
MCU 8BIT 64KB FLASH 28QFN
MCU 8BIT 64KB FLASH 28QFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AX8052F100-3-TW30 | AX8052F100-3-TW30-ND | AX8052F100-3-TW30 | AX8052F100-3-TW30 | AX8052F100-3-TW30 | AX8052F100-3-TW30 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; QFN28 | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Bits | Other; A/D 8x10b |