RISC Microcontroller, FLASH, CMOS
8052 - Microcontroller IC 8-Bit 20 MIPS 64KB (64K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 64KB FLASH 28QFN
8052 - Microcontroller IC 8-Bit 20 MIPS 64KB (64K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 64KB FLASH 28QFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AX8052F100-2-TW30 | AX8052F100-2-TW30-ND | AX8052F100-2-TW30 | AX8052F100-2-TW30 | AX8052F100-2-TW30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | Other; QFN28 | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Bits | Other; A/D 8x10b |