RF TRANSCEIVER, 1.05GHZ, -40 TO 85DEG C; Frequency Min:27MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, ASK, AFSK, FM, FSK, GFSK, GMSK, MSK, PSK; Data Rate:125Kbps; Receiving Current:11mA; RF IC Case Style:QFN; No. of RoHS Compliant: Yes
IC RF TXRX ISM<1GHZ>
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 07AH3533 | AX5243-1-TW30 |
| Product Name | Rf Transceiver, 1.05Ghz, -40 To 85Deg C; Frequency Min Onsemi | RF and Wireless - RF Transceiver ICs |
| Features | RoHS | |
| Operating Frequency | 27 to 1050 MHz | 27 to 1050 MHz |
| Data Rate | 125 kbps | 125 kbps |
| Supply Current | 11 mA | 6.5 to 11 mA |