onsemi Connectors,Interconnects AX5051-1-TW30

Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Frequency: 5kHz Data Rate (Max): 10.3Gbps Power - Output: 125W
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Frequency: 5kHz Data Rate (Max): 10.3Gbps Power - Output: 125W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Frequency: 5kHz Data Rate (Max): 10.3Gbps Power - Output: 125W

Category: Connectors,Interconnects
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: O-QPSK
Frequency: 5kHz
Data Rate (Max): 10.3Gbps
Power - Output: 125W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details