onsemi RF and Wireless - RF Transceiver ICs AX5045-1-TW30

Description
Win Source Part Number: 1355760-AX5045-1-TW3 0 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: TxRx Only MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Frequency: 60MHz ~ 1.05GHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Base Product Number: AX5045 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B Voltage - Supply: 3V ~ 3.6V RF Family/Standard: General ISM < 1GHz Modulation: ASK, FSK, GFSK, PSK Power - Output: 23dBm Sensitivity: -133.5dBm Serial Interfaces: SPI Current - Receiving: 15mA ~ 16mA Current - Transmitting: 255mA Data Rate (Max): 200kbps
Request a Quote Datasheet
Description
Win Source Part Number: 1355760-AX5045-1-TW3 0 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: TxRx Only MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Frequency: 60MHz ~ 1.05GHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Base Product Number: AX5045 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B Voltage - Supply: 3V ~ 3.6V RF Family/Standard: General ISM < 1GHz Modulation: ASK, FSK, GFSK, PSK Power - Output: 23dBm Sensitivity: -133.5dBm Serial Interfaces: SPI Current - Receiving: 15mA ~ 16mA Current - Transmitting: 255mA Data Rate (Max): 200kbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1355760-AX5045-1-TW30 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1355760-AX5045-1-TW30
RF and Wireless - RF Transceiver ICs 1355760-AX5045-1-TW30
Win Source Part Number: 1355760-AX5045-1-TW3 0 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: TxRx Only MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Frequency: 60MHz ~ 1.05GHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Base Product Number: AX5045 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B Voltage - Supply: 3V ~ 3.6V RF Family/Standard: General ISM < 1GHz Modulation: ASK, FSK, GFSK, PSK Power - Output: 23dBm Sensitivity: -133.5dBm Serial Interfaces: SPI Current - Receiving: 15mA ~ 16mA Current - Transmitting: 255mA Data Rate (Max): 200kbps

Win Source Part Number: 1355760-AX5045-1-TW30
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
Type: TxRx Only
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Frequency: 60MHz ~ 1.05GHz
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Base Product Number: AX5045
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991B
Voltage - Supply: 3V ~ 3.6V
RF Family/Standard: General ISM < 1GHz
Modulation: ASK, FSK, GFSK, PSK
Power - Output: 23dBm
Sensitivity: -133.5dBm
Serial Interfaces: SPI
Current - Receiving: 15mA ~ 16mA
Current - Transmitting: 255mA
Data Rate (Max): 200kbps

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
AX5045-1-TW30
RF and Wireless - RF Transceiver ICs AX5045-1-TW30
ULTRA-LOW POWER NARROW-BAND SUB

ULTRA-LOW POWER NARROW-BAND SUB

Supplier's Site
Rf Transceiver, Qfn-28, -40 To 85Deg C Rohs Compliant Onsemi - 64AJ3940 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Qfn-28, -40 To 85Deg C Rohs Compliant Onsemi
64AJ3940
Rf Transceiver, Qfn-28, -40 To 85Deg C Rohs Compliant Onsemi 64AJ3940
RF TRANSCEIVER, QFN-28, -40 TO 85DEG C ROHS COMPLIANT: YES

RF TRANSCEIVER, QFN-28, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1355760-AX5045-1-TW30 AX5045-1-TW30 64AJ3940
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs Rf Transceiver, Qfn-28, -40 To 85Deg C Rohs Compliant Onsemi
Package Type 28-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 60 to 1050 MHz 60 to 1050 MHz
Sensitivity -134 dBm -134 dBm
Output Power 23 dBm 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details