onsemi RF Transceiver ICs - AX5043-1-TA05 AX5043-1-TA05

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912322-AX5043-1-TA05 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AX5043 Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AX5043-1-TA05OSCT, AX5043-1-TA05OSTR, AX5043-1-TA05OSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912322-AX5043-1-TA05 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AX5043 Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AX5043-1-TA05OSCT, AX5043-1-TA05OSTR, AX5043-1-TA05OSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX5043-1-TA05 - 912322-AX5043-1-TA05 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AX5043-1-TA05
912322-AX5043-1-TA05
RF Transceiver ICs - AX5043-1-TA05 912322-AX5043-1-TA05
Manufacturer: ON Semiconductor Win Source Part Number: 912322-AX5043-1-TA05 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AX5043 Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AX5043-1-TA05OSCT, AX5043-1-TA05OSTR, AX5043-1-TA05OSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 912322-AX5043-1-TA05
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AX5043
Categories: RF/IF and RFID
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AX5043-1-TA05OSCT, AX5043-1-TA05OSTR, AX5043-1-TA05OSDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 912322-AX5043-1-TA05
Product Name RF Transceiver ICs - AX5043-1-TA05
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details