onsemi RF Transceiver ICs - AX5042-1 AX5042-1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 086462-AX5042-1 Packaging: Reel - TR Type: TxRx Only Frequency: 400MHz to 470MHz, 800MHz to 940MHz Power - Output: 13.5dBm Sensitivity: -123dBm Data Rate (Max): 600kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: ASK, FSK, GFSK, GMSK, MSK, O-QPSK, PSK Serial Interfaces: SPI, UART Current - Transmitting: 13mA to 37mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 2.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 086462-AX5042-1 Packaging: Reel - TR Type: TxRx Only Frequency: 400MHz to 470MHz, 800MHz to 940MHz Power - Output: 13.5dBm Sensitivity: -123dBm Data Rate (Max): 600kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: ASK, FSK, GFSK, GMSK, MSK, O-QPSK, PSK Serial Interfaces: SPI, UART Current - Transmitting: 13mA to 37mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 2.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX5042-1 - 086462-AX5042-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AX5042-1
086462-AX5042-1
RF Transceiver ICs - AX5042-1 086462-AX5042-1
Manufacturer: ON Semiconductor Win Source Part Number: 086462-AX5042-1 Packaging: Reel - TR Type: TxRx Only Frequency: 400MHz to 470MHz, 800MHz to 940MHz Power - Output: 13.5dBm Sensitivity: -123dBm Data Rate (Max): 600kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: ASK, FSK, GFSK, GMSK, MSK, O-QPSK, PSK Serial Interfaces: SPI, UART Current - Transmitting: 13mA to 37mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 2.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 086462-AX5042-1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 400MHz to 470MHz, 800MHz to 940MHz
Power - Output: 13.5dBm
Sensitivity: -123dBm
Data Rate (Max): 600kbps
Current - Receiving: 17mA to 23mA
RF Family/Standard: General ISM
Modulation: ASK, FSK, GFSK, GMSK, MSK, O-QPSK, PSK
Serial Interfaces: SPI, UART
Current - Transmitting: 13mA to 37mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-VFQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 2.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 086462-AX5042-1
Product Name RF Transceiver ICs - AX5042-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details