onsemi Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi AX-SFJK-API-1-01-TX30

Description
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:922.2MHz; Frequency Max:923.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:15mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
Datasheet
Description
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:922.2MHz; Frequency Max:923.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:15mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi - 30AC9409 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi
30AC9409
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi 30AC9409
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:922.2MHz; Frequency Max:923.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:15mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:922.2MHz; Frequency Max:923.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:15mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - AX-SFJK-API-1-01-TX30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AX-SFJK-API-1-01-TX30
RF and Wireless - RF Transceiver ICs AX-SFJK-API-1-01-TX30
IC RF TXRX+MCU ISM<1GHZ

IC RF TXRX+MCU ISM<1GHZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 30AC9409 AX-SFJK-API-1-01-TX30
Product Name Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency 922 to 923 MHz
Data Rate 0.6000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details