onsemi RF and Wireless - RF Transceiver ICs AX-SFEU-API-1-01-TX30

Description
IC RF TXRX+MCU ISM<1GHZ>
Description
IC RF TXRX+MCU ISM<1GHZ>
Datasheet
Datasheet Summary
Powered by GS/AI

The AX-SFEU microcontroller from ON Semiconductor is an ultra-low power transceiver IC designed for Sigfox network applications, supporting both up-link and down-link communication. It operates within a supply voltage range of 2.1 to 3.6 V and is housed in a compact QFN40 package measuring 5 mm x 7 mm. The device features a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. This microcontroller includes 10 GPIO pins, with several offering additional functionalities such as ADC, DAC, and SPI interfaces. The power consumption is notably low, with deep sleep mode drawing only 100 nA and continuous RX mode consuming 10 mA. The transmitter can achieve a maximum output power of 14 dBm, with programmable power levels in 1 dBm increments. The AX-SFEU is equipped with integrated firmware for seamless operation on the Sigfox network, and it can be controlled via AT commands or an API, making it versatile for different application needs. It is part of a broader ecosystem that includes development kits and certified reference designs, facilitating easier integration into projects. This product is ideal for engineers looking for a reliable and efficient solution for IoT applications utilizing Sigfox technology.

Datasheet Summary
Powered by GS/AI

The AX-SFEU microcontroller from ON Semiconductor is an ultra-low power transceiver IC designed for Sigfox network applications, supporting both up-link and down-link communication. It operates within a supply voltage range of 2.1 to 3.6 V and is housed in a compact QFN40 package measuring 5 mm x 7 mm. The device features a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. This microcontroller includes 10 GPIO pins, with several offering additional functionalities such as ADC, DAC, and SPI interfaces. The power consumption is notably low, with deep sleep mode drawing only 100 nA and continuous RX mode consuming 10 mA. The transmitter can achieve a maximum output power of 14 dBm, with programmable power levels in 1 dBm increments. The AX-SFEU is equipped with integrated firmware for seamless operation on the Sigfox network, and it can be controlled via AT commands or an API, making it versatile for different application needs. It is part of a broader ecosystem that includes development kits and certified reference designs, facilitating easier integration into projects. This product is ideal for engineers looking for a reliable and efficient solution for IoT applications utilizing Sigfox technology.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - AX-SFEU-API-1-01-TX30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AX-SFEU-API-1-01-TX30
RF and Wireless - RF Transceiver ICs AX-SFEU-API-1-01-TX30
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site
Rf-Microcontroller / Reel Onsemi - 81Y2790 - Newark, An Avnet Company
Chicago, IL, United States
Rf-Microcontroller / Reel Onsemi
81Y2790
Rf-Microcontroller / Reel Onsemi 81Y2790
RF-MICROCONTROLLER / REEL

RF-MICROCONTROLLER / REEL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AX-SFEU-API-1-01-TX30 81Y2790
Product Name RF and Wireless - RF Transceiver ICs Rf-Microcontroller / Reel Onsemi
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details