onsemi Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi AX-SFAZ-API-1-01-TX30

Description
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:920.8MHz; Frequency Max:922.3MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:920.8MHz; Frequency Max:922.3MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi - 30AC9405 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi
30AC9405
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi 30AC9405
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:920.8MHz; Frequency Max:922.3MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:920.8MHz; Frequency Max:922.3MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - AX-SFAZ-API-1-01-TX30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AX-SFAZ-API-1-01-TX30
RF and Wireless - RF Transceiver ICs AX-SFAZ-API-1-01-TX30
IC RF TXRX+MCU ISM<1GHZ

IC RF TXRX+MCU ISM<1GHZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 30AC9405 AX-SFAZ-API-1-01-TX30
Product Name Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency 921 to 922 MHz
Data Rate 0.6000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details