RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:920.8MHz; Frequency Max:922.3MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
IC RF TXRX+MCU ISM<1GHZ
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 30AC9407 | AX-SFAZ-1-01-TX30 |
| Product Name | Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi | RF and Wireless - RF Transceiver ICs |
| Features | RoHS | |
| Operating Frequency | 921 to 922 MHz | |
| Data Rate | 0.6000 kbps |