Dual Transconductance Amplifier -40 to +125 oC
Manufacturer: ON Semiconductor
Win Source Part Number: 118213-AU5517DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): LM13700MX; AU5517DR2; LM13700N;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Transconductance Amplifier 2 Circuit 16-SOIC
Dual Transconductance Op Amp, 2MHz GBW, SOIC Product overview: AU5517DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AU5517DR2G can be used for catalog matching and distributor lookup.
Transconductance Amplifiers TWO CURRENT- CONTROLLED TR
IC OPAMP TRANSCOND 2 CIRC 16SOIC
Transconductance Amplifier 2 Circuit 16-SOIC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AU5517DR2G | 118213-AU5517DR2G | AU5517DR2GOSTR-ND | 687-AU5517DR2G | AU5517DR2G | AU5517DR2G | AU5517DR2G | AU5517DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AU5517DR2G | Instrumentation, Op Amps, Buffer Amps | Dual 2MHz SOIC Operational Amplifier IC | Transconductance Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SOIC; SOIC 16 LEAD | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 150degC (TJ) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Active | Removed | Removed; Obsolete | ||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | ||||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps |