IC OP AMP 2CH 16-SOIC
Dual Transconductance Amplifier
Transconductance Amplifier 2 Circuit 16-SOIC
IC AMP 2 CURRENT CTRL 16-SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AU5517DR2-ND | AU5517DR2 | AU5517DR2 | AU5517DR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | ||
| Slew Rate | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC 16 LEAD | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| Standards | RoHS | RoHS |