Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1149496-ATP302-TL-H
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
P-Channel MOSFET, -60V, -70A, 13mR, DPAK/ATPAK Product overview: ATP302-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP302-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 70A ATPAK
MOSFET, P-CH, -60V, -70A, ATPAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:70A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; MSL:- RoHS Compliant: Yes
MOSFET P-CH 60V 70A ATPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1149496-ATP302-TL-H | 278-ATP302-TL-H | ATP302-TL-H | 13AC6082 | ATP302-TL-H | ATP302-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP302-TL-H | P-Channel -60V -70A DPAK MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, -60V, -70A, Atpak; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | ATPAK (2 Leads+Tab) | TO-3 | ATPAK (2 Leads+Tab) | ||
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| PD | 70000 milliwatts | 70000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) |