Manufacturer: ON Semiconductor
Win Source Part Number: 1020402-ATP301-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 28A (Ta)
Max Gate Charge: 73nC @ 10V
Max Input Capacitance: 4000pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
P-Channel MOSFET, -100V, -28A, 75mΩ, DPAK/ATPAK Product overview: ATP301-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V, -28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP301-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 100V 28A ATPAK
MOSFET P-CH 100V 28A ATPAK
MOSFET, P-CH, 100V, -28A, ATPAK-3; Channel Type:P Channel; Drain Source Voltage Vds:-100V; Continuous Drain Current Id:-28A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-; Power Dissipation:70W; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1020402-ATP301-TL-H | 278-ATP301-TL-H | ATP301-TL-H | ATP301-TL-H | 99AC3832 | ATP301-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP301-TL-H | P-Channel -100V -28A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 100V, -28A, Atpak-3; Channel Type Onsemi | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | ||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |