Win Source Part Number: 1027852-ATP218-TL-H
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 50A, 4.5V
Power Dissipation (Max): 60W (Tc)
Package / Case: ATPAK (2 leads+tab)
Supplier Device Package: ATPAK
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 6600 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: ATP218
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
MOSFET N-CH 30V 100A ATPAK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1027852-ATP218-TL-H | ATP218-TL-H |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |