onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP208-TL-H ATP208-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1020401-ATP208-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: ATPAK Dimension: ATPAK (2 leads+tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Ta) Max Gate Charge: 83nC @ 10V Max Input Capacitance: 4510pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1020401-ATP208-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: ATPAK Dimension: ATPAK (2 leads+tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Ta) Max Gate Charge: 83nC @ 10V Max Input Capacitance: 4510pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP208-TL-H - 1020401-ATP208-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP208-TL-H
1020401-ATP208-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP208-TL-H 1020401-ATP208-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1020401-ATP208-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: ATPAK Dimension: ATPAK (2 leads+tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Ta) Max Gate Charge: 83nC @ 10V Max Input Capacitance: 4510pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1020401-ATP208-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Ta)
Max Gate Charge: 83nC @ 10V
Max Input Capacitance: 4510pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 869-1083-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
869-1083-2-ND
Single FETs, MOSFETs 869-1083-2-ND
N-Channel 40V 90A (Ta) 60W (Tc) Surface Mount ATPAK

N-Channel 40V 90A (Ta) 60W (Tc) Surface Mount ATPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 90A DPAK MOSFET Transistor
278-ATP208-TL-H
N-Channel 40V 90A DPAK MOSFET Transistor 278-ATP208-TL-H
N-Channel Power MOSFET, 40V, 90A, 6mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP208-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP208-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 40V, 90A, 6mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP208-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP208-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATP208-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATP208-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATP208-TL-H
MOSFET N-CH 40V 90A ATPAK

MOSFET N-CH 40V 90A ATPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1020401-ATP208-TL-H 869-1083-2-ND 278-ATP208-TL-H ATP208-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP208-TL-H Single FETs, MOSFETs N-Channel 40V 90A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data