N-Channel 40V 40A (Ta) 40W (Tc) Surface Mount ATPAK
N-Ch MOSFET, 40V, 40A, 16mR, DPAK/ATPAK Product overview: ATP206-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP206-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 079251-ATP206-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 40A (Ta)
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1630pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): AOD4186; AP9960GH-HF; BUK6218-40C;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 40A ATPAK
MOSFET N-CH 40V 40A ATPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 869-1081-2-ND | 278-ATP206-TL-H | 079251-ATP206-TL-H | 598-ATP206-TL-H | ATP206-TL-H |
| Product Name | Single FETs, MOSFETs | 40V 40A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP206-TL-H | MOSFET N-CH 40V 40A ATPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | ATPAK (2 Leads+Tab) | SOT3; ATPAK | ATPAK (2 Leads+Tab) | ||
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |