onsemi Single FETs, MOSFETs ATP202-TL-H

Description
N-Channel 30V 50A (Ta) 40W (Tc) Surface Mount ATPAK
Request a Quote Datasheet
Description
N-Channel 30V 50A (Ta) 40W (Tc) Surface Mount ATPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 869-1078-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
869-1078-2-ND
Single FETs, MOSFETs 869-1078-2-ND
N-Channel 30V 50A (Ta) 40W (Tc) Surface Mount ATPAK

N-Channel 30V 50A (Ta) 40W (Tc) Surface Mount ATPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP202-TL-H - 048629-ATP202-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP202-TL-H
048629-ATP202-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP202-TL-H 048629-ATP202-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 048629-ATP202-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: ATPAK Dimension: ATPAK (2 leads+tab) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Ta) Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1650pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 048629-ATP202-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Ta)
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1650pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 50A DPAK MOSFET Transistor
278-ATP202-TL-H
N-Channel 30V 50A DPAK MOSFET Transistor 278-ATP202-TL-H
N-Channel Power MOSFET, 30V, 50A, 12mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP202-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP202-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 30V, 50A, 12mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP202-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP202-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SWITCHING DEVICE

MOSFET SWITCHING DEVICE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATP202-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATP202-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATP202-TL-H
MOSFET N-CH 30V 50A ATPAK

MOSFET N-CH 30V 50A ATPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869-1078-2-ND 048629-ATP202-TL-H 278-ATP202-TL-H ATP202-TL-H ATP202-TL-H
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP202-TL-H N-Channel 30V 50A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type ATPAK (2 Leads+Tab) SOT3; ATPAK ATPAK (2 Leads+Tab)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data