P-Channel Power MOSFET, -60V, -35A, 29.5mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP113-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP113-TL-H can be used for catalog matching and distributor lookup.
P-Channel 60V 35A (Ta) 50W (Tc) Surface Mount ATPAK
P-Channel 60V 35A (Ta) 50W (Tc) Surface Mount ATPAK
P-Channel 60V 35A (Ta) 50W (Tc) Surface Mount ATPAK
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1149486-ATP113-TL-H
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 35A ATPAK
MOSFET, P-CH, 60V, 35A, 150DEG C, 50W ROHS COMPLIANT: YES
MOSFET P-CH 60V 35A ATPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ATP113-TL-H | 869-1077-2-ND | 1149486-ATP113-TL-H | ATP113-TL-H | 54AH8181 | ATP113-TL-H |
| Product Name | P-Channel -60V -35A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP113-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 35A, 150Deg C, 50W Rohs Compliant Onsemi | Single FETs, MOSFETs |
| PD | 50000 milliwatts | 50000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||||
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Package Type | ATPAK (2 Leads+Tab) | SOT3 | ATPAK (2 Leads+Tab) | TO-3 | ATPAK (2 Leads+Tab) |