Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1149485-ATP112-TL-H
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
MOSFET P-CH 60V 25A ATPAK
MOSFET P-CH 60V 25A ATPAK
MOSFET P-CH 60V 25A ATPAK
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1149485-ATP112-TL-H | ATP112-TL-H | ATP112-TL-H | 598-ATP112-TL-H | ATP112-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP112-TL-H | Single FETs, MOSFETs | MOSFET | MOSFET P-CH 60V 25A ATPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | ATPAK (2 Leads+Tab) | ATPAK (2 Leads+Tab) | ||
| Polarity | P-Channel; P-Channel | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 60 volts | ||||
| IDSS | 25000 milliamps |