P-Channel MOSFET, -30V, -75A, 8.4mΩ, DPAK Product overview: ATP104-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP104-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1020397-ATP104-TL-H
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Ta)
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 3950pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.4 mOhm @ 38A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 75A ATPAK
MOSFET, P-CH, -30V, -75A, ATPAK-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:75A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes
MOSFET P-CH 30V 75A ATPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-ATP104-TL-H | 1020397-ATP104-TL-H | ATP104-TL-H | ATP104-TL-H | 42AC1704 | ATP104-TL-H |
| Product Name | P-Channel -30V -75A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP104-TL-H | MOSFET | Single FETs, MOSFETs | Mosfet, P-Ch, -30V, -75A, Atpak-3; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 60000 milliwatts | 60000 milliwatts | 60000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Polarity | P-Channel; P-Channel | P-Channel; P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts |