onsemi P-Channel -30V -55A DPAK MOSFET Transistor ATP103-TL-H

Description
P-Channel Power MOSFET, -30V, -55A, 13mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP103-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -55A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -55A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP103-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET, -30V, -55A, 13mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP103-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -55A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -55A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP103-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V -55A DPAK MOSFET Transistor
278-ATP103-TL-H
P-Channel -30V -55A DPAK MOSFET Transistor 278-ATP103-TL-H
P-Channel Power MOSFET, -30V, -55A, 13mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP103-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -55A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -55A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP103-TL-H can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -30V, -55A, 13mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP103-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -55A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -55A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP103-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ATP103-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ATP103-TL-HOSTR-ND
Single FETs, MOSFETs ATP103-TL-HOSTR-ND
P-Channel 30V 55A (Ta) 50W (Tc) Surface Mount ATPAK

P-Channel 30V 55A (Ta) 50W (Tc) Surface Mount ATPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP103-TL-H - 1020396-ATP103-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP103-TL-H
1020396-ATP103-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP103-TL-H 1020396-ATP103-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1020396-ATP103-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: ATPAK Dimension: ATPAK (2 leads+tab) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 55A (Ta) Max Gate Charge: 47nC @ 10V Max Input Capacitance: 2430pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1020396-ATP103-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 55A (Ta)
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2430pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATP103-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATP103-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATP103-TL-H
MOSFET P-CH 30V 55A ATPAK

MOSFET P-CH 30V 55A ATPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ATP103-TL-H ATP103-TL-HOSTR-ND 1020396-ATP103-TL-H ATP103-TL-H
Product Name P-Channel -30V -55A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP103-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data