onsemi Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi ASX340CS2C00SPED0-DRBR1

Description
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi - 30AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi
30AC9320
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi 30AC9320
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9320
Product Name Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 154N-500A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details