onsemi Integrated Circuits (ICs) - Embedded - Microprocessors ASP1400BTMNTXG

Description
Win Source Part Number: 1046151-ASP1400BTMNT XG Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-ASP1400BTMNTXG- 488
Request a Quote
Description
Win Source Part Number: 1046151-ASP1400BTMNT XG Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-ASP1400BTMNTXG- 488
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1046151-ASP1400BTMNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1046151-ASP1400BTMNTXG
Integrated Circuits (ICs) - Embedded - Microprocessors 1046151-ASP1400BTMNTXG
Win Source Part Number: 1046151-ASP1400BTMNT XG Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-ASP1400BTMNTXG- 488

Win Source Part Number: 1046151-ASP1400BTMNTXG
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-ASP1400BTMNTXG-488

Buy Now
Microprocessors - ASP1400BTMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ASP1400BTMNTXG
Microprocessors ASP1400BTMNTXG
PMIC

PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1046151-ASP1400BTMNTXG ASP1400BTMNTXG
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details