onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P623S00BG-08-TR ASM3P623S00BG-08-TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 048572-ASM3P623S00BG -08-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 048572-ASM3P623S00BG -08-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P623S00BG-08-TR
048572-ASM3P623S00BG-08-TR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P623S00BG-08-TR 048572-ASM3P623S00BG-08-TR
Manufacturer: ON Semiconductor Win Source Part Number: 048572-ASM3P623S00BG -08-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 048572-ASM3P623S00BG-08-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 728-ASM3P623S00BG-08-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ASM3P623S00BG-08-TR
Clock and Timing IC 728-ASM3P623S00BG-08-TR
IC CLK EMI REDUCTION FREQ 8TSSOP Product overview: ASM3P623S00BG-08-TR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P623S00BG-08 -TR can be used for catalog matching and distributor lookup.

IC CLK EMI REDUCTION FREQ 8TSSOP Product overview: ASM3P623S00BG-08-TR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P623S00BG-08-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 048572-ASM3P623S00BG-08-TR 728-ASM3P623S00BG-08-TR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P623S00BG-08-TR Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 8-TSSOP Reel - TR
Unlock Full Specs
to access all available technical data