onsemi Clock and Timing IC ASM3P2872AF-06OR

Description
Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2872AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2872AF-06OR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2872AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2872AF-06OR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-ASM3P2872AF-06OR
Clock and Timing IC 728-ASM3P2872AF-06OR
Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2872AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2872AF-06OR can be used for catalog matching and distributor lookup.

Standard Peak EMI Reducing Solution, TSOP-6, 3000-REEL Product overview: ASM3P2872AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2872AF-06OR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ASM3P2872AF-06OR-ND
Clock Generators, PLLs, Frequency Synthesizers ASM3P2872AF-06OR-ND
Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 SOT-23-6 Thin, TSOT-23-6

Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
 - ASM3P2872AF-06OR - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 30MHz, CMOS, PDSO6

Clock Generator, 30MHz, CMOS, PDSO6

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR - 078571-ASM3P2872AF-06OR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR
078571-ASM3P2872AF-06OR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR 078571-ASM3P2872AF-06OR
Manufacturer: ON Semiconductor Win Source Part Number: 078571-ASM3P2872AF-0 6OR Packaging: Reel - TR Type: Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-TSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 30MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 078571-ASM3P2872AF-06OR
Packaging: Reel - TR
Type: Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ASM3P2872AF-06OR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ASM3P2872AF-06OR
IC CLK GEN EMI REDUCTION 6TSOP

IC CLK GEN EMI REDUCTION 6TSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ASM3P2872AF-06OR
Clock Generators, PLLs, Frequency Synthesizers ASM3P2872AF-06OR
Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 SOT-23-6 Thin, TSOT-23-6

Frequency Modulator, Spread Spectrum Clock Generator IC 30MHz 1 SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ASM3P2872AF-06OR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ASM3P2872AF-06OR
IC FREQ MOD 6TSOP

IC FREQ MOD 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-ASM3P2872AF-06OR ASM3P2872AF-06OR-ND ASM3P2872AF-06OR 078571-ASM3P2872AF-06OR ASM3P2872AF-06OR ASM3P2872AF-06OR ASM3P2872AF-06OR
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2872AF-06OR Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; SOT-23-6 Thin, TSOT-23-6 SOP Surface Mount; 6-TSOP Surface Mount; Surface Mount Surface Mount; SOT-23-6 Thin, TSOT-23-6
Frequency 30 MHz 30 MHz 30 MHz 30 MHz 30 MHz 30 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data