The ASM3P2863AF-06OR is a spread spectrum frequency modulator designed to generate a low EMI clock signal at an input frequency of 12MHz. It operates with supply voltages of 2.5V to 3.3V and consumes less than 4mA of current, making it suitable for low-power applications. The device features integrated loop filter components and offers a frequency deviation of ±0.4% at the specified input frequency. This product is packaged in a 6L-TSOP (6L-TSOT-23) format and is optimized for reducing electromagnetic interference (EMI) across clock-dependent signals, which can lead to cost savings by minimizing the need for additional circuit board layers and shielding. The ASM3P2863AF-06OR is particularly targeted for use in portable devices such as MP3 players, notebooks, and digital cameras. Key specifications include a cycle-to-cycle jitter of ±200ps and an output duty cycle of 45/55%. The modulation rate is defined as FIN/256, and the device is designed to operate within an ambient temperature range of 0°C to +70°C.
Clock Generator, 12MHz, CMOS, PDSO6
Standard Peak EMI Reducing solution, TSOP-6, 3000-REEL Product overview: ASM3P2863AF-06OR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2863AF-06OR
Frequency Modulator, Spread Spectrum Clock Generator IC 12MHz 1 SOT-23-6 Thin, TSOT-23-6
Manufacturer: ON Semiconductor
Win Source Part Number: 078570-ASM3P2863AF-0
Packaging: Reel - TR
Type: Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 12MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC FREQ MOD 6TSOP
IC CLK GEN EMI REDUCTION 6TSOP
Frequency Modulator, Spread Spectrum Clock Generator IC 12MHz 1 SOT-23-6 Thin, TSOT-23-6
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ASM3P2863AF-06OR | 728-ASM3P2863AF-06OR | ASM3P2863AF-06OR-ND | 078570-ASM3P2863AF-06OR | ASM3P2863AF-06OR | ASM3P2863AF-06OR | ASM3P2863AF-06OR |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2863AF-06OR | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | SOP | Tape and Reel | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Surface Mount; 6-TSOP | Surface Mount; Surface Mount | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |