IC CLK GEN NEC FAX 2CHIP 16TSSOP Product overview: ASM3P2855DG-16TR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ASM3P2855DG-16TR
Manufacturer: ON Semiconductor
Win Source Part Number: 1018626-ASM3P2855DG-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Main Purpose: Fax System
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 54.8MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC CLK GEN NEC FAX 2CHIP 16TSSOP
Fax System Clock/Frequency Generator IC 54.8MHz 1 Output 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-ASM3P2855DG-16TR | 1018626-ASM3P2855DG-16TR | ASM3P2855DG-16TR | ASM3P2855DG-16TR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ASM3P2855DG-16TR | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Reel - TR | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Frequency | 54.8 MHz | 54.8 MHz | 54.8 MHz | 54.8 MHz |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |