onsemi Clock/Timing - Clock/Timing - Application Specific - ASM3P2854CG-16TR ASM3P2854CG-16TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018625-ASM3P2854CG- 16TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: Fax System Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 66.6MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018625-ASM3P2854CG- 16TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: Fax System Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 66.6MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ASM3P2854CG-16TR
1018625-ASM3P2854CG-16TR
Clock/Timing - Clock/Timing - Application Specific - ASM3P2854CG-16TR 1018625-ASM3P2854CG-16TR
Manufacturer: ON Semiconductor Win Source Part Number: 1018625-ASM3P2854CG- 16TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: Fax System Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 66.6MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 1018625-ASM3P2854CG-16TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Main Purpose: Fax System
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 66.6MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
 - ASM3P2854CG-16TR - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 66MHz, CMOS, PDSO16

Clock Generator, 66MHz, CMOS, PDSO16

Supplier's Site Datasheet
Singapore
TSSOP Clock and Timing IC
763-ASM3P2854CG-16TR
TSSOP Clock and Timing IC 763-ASM3P2854CG-16TR
Custom Clock Generator for Fax System, TSSOP-16, 2500-REEL Product overview: ASM3P2854CG-16TR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ASM3P2854CG-16TR can be used for catalog matching and distributor lookup.

Custom Clock Generator for Fax System, TSSOP-16, 2500-REEL Product overview: ASM3P2854CG-16TR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ASM3P2854CG-16TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - ASM3P2854CG-16TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ASM3P2854CG-16TR
Clock/Timing - Application Specific ASM3P2854CG-16TR
IC CLK GEN NEC FAX 2CHIP 16TSSOP

IC CLK GEN NEC FAX 2CHIP 16TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - ASM3P2854CG-16TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
ASM3P2854CG-16TR
Application Specific Clock/Timing ASM3P2854CG-16TR
Fax System Clock/Frequency Generator IC 66.6MHz 1 Output 16-TSSOP

Fax System Clock/Frequency Generator IC 66.6MHz 1 Output 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1018625-ASM3P2854CG-16TR ASM3P2854CG-16TR 763-ASM3P2854CG-16TR ASM3P2854CG-16TR ASM3P2854CG-16TR
Product Name Clock/Timing - Clock/Timing - Application Specific - ASM3P2854CG-16TR TSSOP Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface Clock CMOS Clock
Package Type Surface Mount; 16-TSSOP SOP; SSOP Tape and Reel Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Clock generators - CY22050KFZXI - CY22050KFZXI - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
4 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock/Timing - Application Specific - CY2SSTV857ZI-27 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321580-RV-8564-C3-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers