onsemi Clock and Timing IC ASM3P2853AG

Description
IC FREQ MOD EMI REDUCTION 8SOIC Product overview: ASM3P2853AG from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2853AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ MOD EMI REDUCTION 8SOIC Product overview: ASM3P2853AG from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2853AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-ASM3P2853AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ASM3P2853AG
Clock and Timing IC 728-ASM3P2853AG
IC FREQ MOD EMI REDUCTION 8SOIC Product overview: ASM3P2853AG from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2853AG can be used for catalog matching and distributor lookup.

IC FREQ MOD EMI REDUCTION 8SOIC Product overview: ASM3P2853AG from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ASM3P2853AG can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2853AG
078569-ASM3P2853AG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2853AG 078569-ASM3P2853AG
Manufacturer: ON Semiconductor Win Source Part Number: 078569-ASM3P2853AG Packaging: Reel - TR Type: Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 078569-ASM3P2853AG
Packaging: Reel - TR
Type: Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ASM3P2853AG 078569-ASM3P2853AG
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ASM3P2853AG
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 8-SOIC
Frequency 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data